Timken Company (The) Bearing 2688-3

Description
TAPERED ROLLER BEARING, SINGLE CONE PRECISION <4 OD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE PRECISION <4 OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19487511 - Radwell International
Willingboro, NJ, United States
Bearing
19487511
Bearing 19487511
TAPERED ROLLER BEARING, SINGLE CONE PRECISION <4 OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE PRECISION <4 OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19487511
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
Rotation - Cross Roller Ring - RAU8008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details