Timken Company (The) Bearing 25878

Description
ROLLER BEARING CONE, TAPERED, 1-3/8 INCH INNER DIAMETER, 31/32 INCH CONE WIDTH, CHROME STEEL, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 1-3/8 INCH INNER DIAMETER, 31/32 INCH CONE WIDTH, CHROME STEEL, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21994821 - Radwell International
Willingboro, NJ, United States
Bearing
21994821
Bearing 21994821
ROLLER BEARING CONE, TAPERED, 1-3/8 INCH INNER DIAMETER, 31/32 INCH CONE WIDTH, CHROME STEEL, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 1-3/8 INCH INNER DIAMETER, 31/32 INCH CONE WIDTH, CHROME STEEL, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21994821
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Rotation - Cross Roller Ring - RA18013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details