Timken Company (The) Bearing 25821

Description
BEARING, TAPERED ROLLER BEARING, CUP, 2.875 INCH OD, 0.75INCH WIDTH,. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER BEARING, CUP, 2.875 INCH OD, 0.75INCH WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27167347 - Radwell International
Willingboro, NJ, United States
Bearing
27167347
Bearing 27167347
BEARING, TAPERED ROLLER BEARING, CUP, 2.875 INCH OD, 0.75INCH WIDTH,. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER BEARING, CUP, 2.875 INCH OD, 0.75INCH WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27167347
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Rotation - Cross Roller Ring - RBU9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details