Timken Company (The) Bearing 2523

Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2-3/4 INCH OD, 3/4 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2-3/4 INCH OD, 3/4 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 15851784 - Radwell International
Willingboro, NJ, United States
Bearing
15851784
Bearing 15851784
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2-3/4 INCH OD, 3/4 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2-3/4 INCH OD, 3/4 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 15851784
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Rotation - Cross Roller Ring - RAU13008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details