Timken Company (The) Bearing 2523-20024

Description
ROLLER BEARING, 2-3/4 IN OUTER DIAMETER, 3/4 INCH WIDTH, LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 2-3/4 IN OUTER DIAMETER, 3/4 INCH WIDTH, LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 225332580 - Radwell International
Willingboro, NJ, United States
Bearing
225332580
Bearing 225332580
ROLLER BEARING, 2-3/4 IN OUTER DIAMETER, 3/4 INCH WIDTH, LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 2-3/4 IN OUTER DIAMETER, 3/4 INCH WIDTH, LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 225332580
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details