Timken Company (The) Bearing 2475

Description
ROLLER BEARING CONE, TAPERED, 1-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 7/8 INCH WING WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 1-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 7/8 INCH WING WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27191476 - Radwell International
Willingboro, NJ, United States
Bearing
27191476
Bearing 27191476
ROLLER BEARING CONE, TAPERED, 1-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 7/8 INCH WING WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 1-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 7/8 INCH WING WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27191476
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
Rotation - Cross Roller Ring - RB20030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details