Timken Company (The) Bearing 21212

Description
TAPERED ROLLER BEARING, D - CUP,OUTER DIAMETER: 2.1250 INCH, C - CUP WIDTH: 0.6250 INCH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, D - CUP,OUTER DIAMETER: 2.1250 INCH, C - CUP WIDTH: 0.6250 INCH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20389477 - Radwell International
Willingboro, NJ, United States
Bearing
20389477
Bearing 20389477
TAPERED ROLLER BEARING, D - CUP,OUTER DIAMETER: 2.1250 INCH, C - CUP WIDTH: 0.6250 INCH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, D - CUP,OUTER DIAMETER: 2.1250 INCH, C - CUP WIDTH: 0.6250 INCH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 20389477
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7550 inch (95.377 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details