Timken Company (The) Bearing 1975

Description
TAPERED ROLLER BEARING, STAMPED STEEL, 22.225 MM (0.875") CORE, 19.355 MM (0.762") CONE WIDTH, 1.77 K FACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, STAMPED STEEL, 22.225 MM (0.875") CORE, 19.355 MM (0.762") CONE WIDTH, 1.77 K FACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11695510 - Radwell International
Willingboro, NJ, United States
Bearing
11695510
Bearing 11695510
TAPERED ROLLER BEARING, STAMPED STEEL, 22.225 MM (0.875") CORE, 19.355 MM (0.762") CONE WIDTH, 1.77 K FACTOR. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, STAMPED STEEL, 22.225 MM (0.875") CORE, 19.355 MM (0.762") CONE WIDTH, 1.77 K FACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11695510
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RBU10016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details