Timken Company (The) Bearing 15520

Description
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.25 INCH OUTSIDE DIAMETER, 0.5313 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.25 INCH OUTSIDE DIAMETER, 0.5313 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11491989 - Radwell International
Willingboro, NJ, United States
Bearing
11491989
Bearing 11491989
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.25 INCH OUTSIDE DIAMETER, 0.5313 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, SINGLE CUP, 2.25 INCH OUTSIDE DIAMETER, 0.5313 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11491989
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Rotation - Cross Roller Ring - RBU3510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details