Timken Company (The) Bearing 14274

Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.717 INCH OD, 0.625 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.717 INCH OD, 0.625 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11094756 - Radwell International
Willingboro, NJ, United States
Bearing
11094756
Bearing 11094756
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.717 INCH OD, 0.625 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 2.717 INCH OD, 0.625 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11094756
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Rotation - Cross Roller Ring - RB11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details