Timken Company (The) Bearing 14126D

Description
TAPERED ROLLER BEARING, DOUBLE ROW CONE, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, DOUBLE ROW CONE, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88775921 - Radwell International
Willingboro, NJ, United States
Bearing
88775921
Bearing 88775921
TAPERED ROLLER BEARING, DOUBLE ROW CONE, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, DOUBLE ROW CONE, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88775921
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details