Timken Company (The) Bearing 14124

Description
BEARING, TAPERED ROLLER, 1-1/2 INCH INNER DIAMETER, 2-1/4 INCH OUTER DIAMETER, 1/2 INCH WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER, 1-1/2 INCH INNER DIAMETER, 2-1/4 INCH OUTER DIAMETER, 1/2 INCH WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11094751 - Radwell International
Willingboro, NJ, United States
Bearing
11094751
Bearing 11094751
BEARING, TAPERED ROLLER, 1-1/2 INCH INNER DIAMETER, 2-1/4 INCH OUTER DIAMETER, 1/2 INCH WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER, 1-1/2 INCH INNER DIAMETER, 2-1/4 INCH OUTER DIAMETER, 1/2 INCH WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11094751
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details
Rotation - Cross Roller Ring - RAU19013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details