Timken Company (The) Bearing 13836-B

Description
TAPERED ROLLER BEARING, SINGLE WITH FLANGE, FLANGED CUPS, CONE/CUP, 1-1/2 IN BORE, 2.5625 IN CUP OD, 0.4688 IN CONE WIDTH, 0.3750 IN CUP WIDTH, 0.1090 IN CUP FLANGE WIDTH, 0.2340 IN BEARING WIDTH TO FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE WITH FLANGE, FLANGED CUPS, CONE/CUP, 1-1/2 IN BORE, 2.5625 IN CUP OD, 0.4688 IN CONE WIDTH, 0.3750 IN CUP WIDTH, 0.1090 IN CUP FLANGE WIDTH, 0.2340 IN BEARING WIDTH TO FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 63071771 - Radwell International
Willingboro, NJ, United States
Bearing
63071771
Bearing 63071771
TAPERED ROLLER BEARING, SINGLE WITH FLANGE, FLANGED CUPS, CONE/CUP, 1-1/2 IN BORE, 2.5625 IN CUP OD, 0.4688 IN CONE WIDTH, 0.3750 IN CUP WIDTH, 0.1090 IN CUP FLANGE WIDTH, 0.2340 IN BEARING WIDTH TO FLANGE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE WITH FLANGE, FLANGED CUPS, CONE/CUP, 1-1/2 IN BORE, 2.5625 IN CUP OD, 0.4688 IN CONE WIDTH, 0.3750 IN CUP WIDTH, 0.1090 IN CUP FLANGE WIDTH, 0.2340 IN BEARING WIDTH TO FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 63071771
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
Rotation - Cross Roller Ring - RB10020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details