Timken Company (The) Bearing 12580

Description
TAPERED ROLLER BEARING, SINGLE CONE, CHROME STEEL MATERIAL, BORE DIAMETER 0.8125 IN,CONE WIDTH 0.7813 IN. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, CHROME STEEL MATERIAL, BORE DIAMETER 0.8125 IN,CONE WIDTH 0.7813 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 68680410 - Radwell International
Willingboro, NJ, United States
Bearing
68680410
Bearing 68680410
TAPERED ROLLER BEARING, SINGLE CONE, CHROME STEEL MATERIAL, BORE DIAMETER 0.8125 IN,CONE WIDTH 0.7813 IN. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, CHROME STEEL MATERIAL, BORE DIAMETER 0.8125 IN,CONE WIDTH 0.7813 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 68680410
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Rotation - Cross Roller Ring - RB13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details