Timken Company (The) Bearing 07204BTIM

Description
ROLLER BEARING CUP, TAPERED, SIGLE CUP, 2.0470IN OD, 0.5IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, SIGLE CUP, 2.0470IN OD, 0.5IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24983446 - Radwell International
Willingboro, NJ, United States
Bearing
24983446
Bearing 24983446
ROLLER BEARING CUP, TAPERED, SIGLE CUP, 2.0470IN OD, 0.5IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, SIGLE CUP, 2.0470IN OD, 0.5IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24983446
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
Rotation - Cross Roller Ring - RA20013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details