Timken Company (The) Bearing 07100-SA/07204-B

Description
TAPER ROLLER BEARING, CUP AND CONE, 1IN ID, 2.2IN OD, 0.6IN WIDTH, W/O SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER ROLLER BEARING, CUP AND CONE, 1IN ID, 2.2IN OD, 0.6IN WIDTH, W/O SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25011330 - Radwell International
Willingboro, NJ, United States
Bearing
25011330
Bearing 25011330
TAPER ROLLER BEARING, CUP AND CONE, 1IN ID, 2.2IN OD, 0.6IN WIDTH, W/O SEALS. FREE 2 YEAR RADWELL WARRANTY

TAPER ROLLER BEARING, CUP AND CONE, 1IN ID, 2.2IN OD, 0.6IN WIDTH, W/O SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25011330
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details