Timeguard Ltd. Pir Sensor, 360 Deg, 230V, 8M; Sensing Range Max Timeguard STW360

Description
PIR SENSOR, 360 DEG, 230V, 8M; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:230VAC; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:88mm; Width:88mm RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 360 DEG, 230V, 8M; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:230VAC; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:88mm; Width:88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 360 Deg, 230V, 8M; Sensing Range Max Timeguard - 52AC7605 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 360 Deg, 230V, 8M; Sensing Range Max Timeguard
52AC7605
Pir Sensor, 360 Deg, 230V, 8M; Sensing Range Max Timeguard 52AC7605
PIR SENSOR, 360 DEG, 230V, 8M; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:230VAC; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:88mm; Width:88mm RoHS Compliant: Yes

PIR SENSOR, 360 DEG, 230V, 8M; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:230VAC; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:88mm; Width:88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 52AC7605
Product Name Pir Sensor, 360 Deg, 230V, 8M; Sensing Range Max Timeguard
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7918260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Detection Range 39.37 ft (120 dm)
Mounting Wall Mount; Wall
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details