Timeguard Ltd. Pir Controller, 180 Deg, 230V, 12M; Sensing Range Max Timeguard STLB1000

Description
PIR CONTROLLER, 180 DEG, 230V, 12M; Sensing Range Max:12m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:180°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:87mm; Length:76mm; Width:76mm RoHS Compliant: Yes
Datasheet
Description
PIR CONTROLLER, 180 DEG, 230V, 12M; Sensing Range Max:12m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:180°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:87mm; Length:76mm; Width:76mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Controller, 180 Deg, 230V, 12M; Sensing Range Max Timeguard - 52AC7502 - Newark, An Avnet Company
Chicago, IL, United States
Pir Controller, 180 Deg, 230V, 12M; Sensing Range Max Timeguard
52AC7502
Pir Controller, 180 Deg, 230V, 12M; Sensing Range Max Timeguard 52AC7502
PIR CONTROLLER, 180 DEG, 230V, 12M; Sensing Range Max:12m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:180°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:87mm; Length:76mm; Width:76mm RoHS Compliant: Yes

PIR CONTROLLER, 180 DEG, 230V, 12M; Sensing Range Max:12m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:180°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:87mm; Length:76mm; Width:76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 52AC7502
Product Name Pir Controller, 180 Deg, 230V, 12M; Sensing Range Max Timeguard
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2027606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details