Timeguard Ltd. Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard STFMMINI

Description
PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:73mm; Width:5 RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:73mm; Width:5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard - 52AC7499 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard
52AC7499
Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard 52AC7499
PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:73mm; Width:5 RoHS Compliant: Yes

PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:50mm; Length:73mm; Width:5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 52AC7499
Product Name Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details