Timeguard Ltd. Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard STFM360

Description
PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:82mm; Length:76.5mm; Width RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:82mm; Length:76.5mm; Width RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard - 52AC7500 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard
52AC7500
Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard 52AC7500
PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:82mm; Length:76.5mm; Width RoHS Compliant: Yes

PIR SENSOR, 360 DEG, 230V, 8M, FLUSH MNT; Sensing Range Max:8m; Supply Voltage Min:230V; Supply Voltage Max:-; Beam Angle:360°; Response Time:3s; Product Range:-; SVHC:No SVHC (15-Jan-2018); Depth:82mm; Length:76.5mm; Width RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 52AC7500
Product Name Pir Sensor, 360 Deg, 230V, 8M, Flush Mnt; Sensing Range Max Timeguard
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2838010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details