Time Mark Corporation 3-Phase Monitor Model EX2652

Description
The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or loss of power occurs. An adjustable trip delay prevents nuisance tripping. The restart delay timer prevents short cycling, which is primarily used with HVAC and compressor motors. The DPDT output contacts allow the Model 2652 to be used in control circuits and alarm circuits. The automatic reset version can be converted to a manual reset, by adding a normally closed switch. The different voltage versions of the Model 2652 can be adjusted over a wide operating range. This unit is housed in an ABS plastic surface-mount case to reduce space requirements.
Description
The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or loss of power occurs. An adjustable trip delay prevents nuisance tripping. The restart delay timer prevents short cycling, which is primarily used with HVAC and compressor motors. The DPDT output contacts allow the Model 2652 to be used in control circuits and alarm circuits. The automatic reset version can be converted to a manual reset, by adding a normally closed switch. The different voltage versions of the Model 2652 can be adjusted over a wide operating range. This unit is housed in an ABS plastic surface-mount case to reduce space requirements.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model EX2652 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model EX2652
3-Phase Monitor Model EX2652
The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or loss of power occurs. An adjustable trip delay prevents nuisance tripping. The restart delay timer prevents short cycling, which is primarily used with HVAC and compressor motors. The DPDT output contacts allow the Model 2652 to be used in control circuits and alarm circuits. The automatic reset version can be converted to a manual reset, by adding a normally closed switch. The different voltage versions of the Model 2652 can be adjusted over a wide operating range. This unit is housed in an ABS plastic surface-mount case to reduce space requirements.

The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or loss of power occurs. An adjustable trip delay prevents nuisance tripping. The restart delay timer prevents short cycling, which is primarily used with HVAC and compressor motors. The DPDT output contacts allow the Model 2652 to be used in control circuits and alarm circuits. The automatic reset version can be converted to a manual reset, by adding a normally closed switch. The different voltage versions of the Model 2652 can be adjusted over a wide operating range. This unit is housed in an ABS plastic surface-mount case to reduce space requirements.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model EX2652
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data