Time Mark Corporation 3-Phase Monitor Model EX259

Description
The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz
Description
The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model EX259 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model EX259
3-Phase Monitor Model EX259
The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz

The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model EX259
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Time Delay; Synchronous Check (Paralleling)
Features Automatic Reset; Programmable Time Delay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553292200070 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1-1617572-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 132174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals No; RoHS
View Details