Time Mark Corporation 3-Phase Monitor Model D264

Description
The Model 264 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for abnormal conditions. The solid-state electronic sensing circuit drives two separate single pole relays, one normally open and the other normally closed. An adjustable trip delay reduces or eliminates nuisance tripping caused by momentary voltage fluctuations on motor start-up. Standard versions are 120V, 208/240V, 480V and 575V at 60Hz; and 380V at 50Hz. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORMAL indicators are provided to aid in trip point adjustments and system troubleshooting. The Model 264 is not sensitive to line current and can be used with any size motor or compressor.
Description
The Model 264 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for abnormal conditions. The solid-state electronic sensing circuit drives two separate single pole relays, one normally open and the other normally closed. An adjustable trip delay reduces or eliminates nuisance tripping caused by momentary voltage fluctuations on motor start-up. Standard versions are 120V, 208/240V, 480V and 575V at 60Hz; and 380V at 50Hz. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORMAL indicators are provided to aid in trip point adjustments and system troubleshooting. The Model 264 is not sensitive to line current and can be used with any size motor or compressor.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model D264 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model D264
3-Phase Monitor Model D264
The Model 264 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for abnormal conditions. The solid-state electronic sensing circuit drives two separate single pole relays, one normally open and the other normally closed. An adjustable trip delay reduces or eliminates nuisance tripping caused by momentary voltage fluctuations on motor start-up. Standard versions are 120V, 208/240V, 480V and 575V at 60Hz; and 380V at 50Hz. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORMAL indicators are provided to aid in trip point adjustments and system troubleshooting. The Model 264 is not sensitive to line current and can be used with any size motor or compressor.

The Model 264 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for abnormal conditions. The solid-state electronic sensing circuit drives two separate single pole relays, one normally open and the other normally closed. An adjustable trip delay reduces or eliminates nuisance tripping caused by momentary voltage fluctuations on motor start-up. Standard versions are 120V, 208/240V, 480V and 575V at 60Hz; and 380V at 50Hz. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORMAL indicators are provided to aid in trip point adjustments and system troubleshooting. The Model 264 is not sensitive to line current and can be used with any size motor or compressor.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model D264
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data