Time Mark Corporation AC Current Transducer Model C278

Description
The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 278 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.
Description
The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 278 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - Model C278 - Time Mark Corporation
Tulsa, OK, USA
AC Current Transducer
Model C278
AC Current Transducer Model C278
The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 278 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 278 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model C278
Product Name AC Current Transducer
Current Type AC Current
Mounting / Configuration 8-Pin Socket
Electrical Output Outputs an analog current signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details