Time Mark Corporation Single Phase Current Monitor Model C2732

Description
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.
Description
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Current Monitor - Model C2732 - Time Mark Corporation
Tulsa, OK, USA
Single Phase Current Monitor
Model C2732
Single Phase Current Monitor Model C2732
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.

The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model C2732
Product Name Single Phase Current Monitor
Current Type AC Current
Mounting / Configuration SMD
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS716KLATR-6BB-T - 1011848-ACS716KLATR-6BB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 6 amps
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Probe Fixture - CPF-633 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details