Time Mark Corporation Over and Under 3-Phase Monitor Model C269R

Description
The Model 269R Over & Under 3-Phase Monitor continuously monitors 3-phase lines for high voltage, low voltage, phase loss or phase reversal, and an adjustable . 3 - 5 minute restart delay. This device features a solid-state voltage and phase angle sensing circuit, which drives a SPDT output relay. The Model 269R is independent of the system load, and may be used on any horsepower motor. When phase sequence is correct, and the voltage remains between the upper and lower trip points, the output relay remains energized. When a fault condition is sensed, the output relay drops out. The Model 269R does not require a neutral connection, and can be used on Wye or Delta systems. Each of the four voltage versions can be adjusted over a wide range. An adjustable restart delay (0.3-5 minutes) allows compressor head pressures to bleed off, in the event of short-term power failures. OVER and UNDER voltage failure indicators aid in cali bration and system troubleshooting.
Description
The Model 269R Over & Under 3-Phase Monitor continuously monitors 3-phase lines for high voltage, low voltage, phase loss or phase reversal, and an adjustable . 3 - 5 minute restart delay. This device features a solid-state voltage and phase angle sensing circuit, which drives a SPDT output relay. The Model 269R is independent of the system load, and may be used on any horsepower motor. When phase sequence is correct, and the voltage remains between the upper and lower trip points, the output relay remains energized. When a fault condition is sensed, the output relay drops out. The Model 269R does not require a neutral connection, and can be used on Wye or Delta systems. Each of the four voltage versions can be adjusted over a wide range. An adjustable restart delay (0.3-5 minutes) allows compressor head pressures to bleed off, in the event of short-term power failures. OVER and UNDER voltage failure indicators aid in cali bration and system troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
Over and Under 3-Phase Monitor - Model C269R - Time Mark Corporation
Tulsa, OK, USA
Over and Under 3-Phase Monitor
Model C269R
Over and Under 3-Phase Monitor Model C269R
The Model 269R Over & Under 3-Phase Monitor continuously monitors 3-phase lines for high voltage, low voltage, phase loss or phase reversal, and an adjustable . 3 - 5 minute restart delay. This device features a solid-state voltage and phase angle sensing circuit, which drives a SPDT output relay. The Model 269R is independent of the system load, and may be used on any horsepower motor. When phase sequence is correct, and the voltage remains between the upper and lower trip points, the output relay remains energized. When a fault condition is sensed, the output relay drops out. The Model 269R does not require a neutral connection, and can be used on Wye or Delta systems. Each of the four voltage versions can be adjusted over a wide range. An adjustable restart delay (0.3-5 minutes) allows compressor head pressures to bleed off, in the event of short-term power failures. OVER and UNDER voltage failure indicators aid in cali bration and system troubleshooting.

The Model 269R Over & Under 3-Phase Monitor continuously monitors 3-phase lines for high voltage, low voltage, phase loss or phase reversal, and an adjustable . 3 - 5 minute restart delay. This device features a solid-state voltage and phase angle sensing circuit, which drives a SPDT output relay. The Model 269R is independent of the system load, and may be used on any horsepower motor. When phase sequence is correct, and the voltage remains between the upper and lower trip points, the output relay remains energized. When a fault condition is sensed, the output relay drops out. The Model 269R does not require a neutral connection, and can be used on Wye or Delta systems. Each of the four voltage versions can be adjusted over a wide range. An adjustable restart delay (0.3-5 minutes) allows compressor head pressures to bleed off, in the event of short-term power failures. OVER and UNDER voltage failure indicators aid in cali bration and system troubleshooting.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model C269R
Product Name Over and Under 3-Phase Monitor
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 658377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals No; RoHS
View Details
Safety-monitoring module - SRB101EXI - safety relay modules - intrinsically safe - SRB101EXI - SRB101EXi-1A -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Type 39.60 - MasterPLUS - SSR - Relay interface module - 396032307048 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details