Time Mark Corporation 3-Phase Monitor Model C265

Description
The Model 265 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for phase loss, low voltage and phase reversal. When properly adjusted, the Model 265 Monitor will detect phase loss on a loaded motor even when regenerated voltage is present. The solid-state sensing circuit drives an internal relay, in a fail-safe configuration, i. e. , the relay is energized when correct voltage and phase rotation are applied. Operating power for the Model 265 is drawn from the 3-phase lines being monitored. An adjustable timer delays restarting of the load, allowing up to five minutes for compressor head pressures to bleed off, in the event of short-term power failures. The Model 265 Monitor is not sensitive to line current, and can be used with any size motor or compressor. Automatic and manual reset versions are available.
Description
The Model 265 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for phase loss, low voltage and phase reversal. When properly adjusted, the Model 265 Monitor will detect phase loss on a loaded motor even when regenerated voltage is present. The solid-state sensing circuit drives an internal relay, in a fail-safe configuration, i. e. , the relay is energized when correct voltage and phase rotation are applied. Operating power for the Model 265 is drawn from the 3-phase lines being monitored. An adjustable timer delays restarting of the load, allowing up to five minutes for compressor head pressures to bleed off, in the event of short-term power failures. The Model 265 Monitor is not sensitive to line current, and can be used with any size motor or compressor. Automatic and manual reset versions are available.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model C265 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model C265
3-Phase Monitor Model C265
The Model 265 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for phase loss, low voltage and phase reversal. When properly adjusted, the Model 265 Monitor will detect phase loss on a loaded motor even when regenerated voltage is present. The solid-state sensing circuit drives an internal relay, in a fail-safe configuration, i. e. , the relay is energized when correct voltage and phase rotation are applied. Operating power for the Model 265 is drawn from the 3-phase lines being monitored. An adjustable timer delays restarting of the load, allowing up to five minutes for compressor head pressures to bleed off, in the event of short-term power failures. The Model 265 Monitor is not sensitive to line current, and can be used with any size motor or compressor. Automatic and manual reset versions are available.

The Model 265 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for phase loss, low voltage and phase reversal. When properly adjusted, the Model 265 Monitor will detect phase loss on a loaded motor even when regenerated voltage is present. The solid-state sensing circuit drives an internal relay, in a fail-safe configuration, i. e. , the relay is energized when correct voltage and phase rotation are applied. Operating power for the Model 265 is drawn from the 3-phase lines being monitored. An adjustable timer delays restarting of the load, allowing up to five minutes for compressor head pressures to bleed off, in the event of short-term power failures. The Model 265 Monitor is not sensitive to line current, and can be used with any size motor or compressor. Automatic and manual reset versions are available.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model C265
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data