Time Mark Corporation 3-Phase Monitor Model C263SG

Description
The Model 263 continuously monitors 3-phase power systems for phase loss, low voltage and phase reversal. The monitor consists of a solid-state sensing circuit, driving an electromechanical relay. Applying correct voltage and phase rotation energizes the relay. When properly adjusted, a fault condition will cause the relay to de-energize, even when regenerated voltage is present. When the fault is corrected, the Model 263 automatically resets. A manual reset version and an option for gold-plated contacts are also available. The Model 263 does not require a neutral connection, and can be used on Wye or Delta systems. Each of the five different voltage ranges is adjustable to allow the monitor to be set for existing conditions. NORMAL and TRIP LED indicators are provided to aid in adjustment and system troubleshooting.
Description
The Model 263 continuously monitors 3-phase power systems for phase loss, low voltage and phase reversal. The monitor consists of a solid-state sensing circuit, driving an electromechanical relay. Applying correct voltage and phase rotation energizes the relay. When properly adjusted, a fault condition will cause the relay to de-energize, even when regenerated voltage is present. When the fault is corrected, the Model 263 automatically resets. A manual reset version and an option for gold-plated contacts are also available. The Model 263 does not require a neutral connection, and can be used on Wye or Delta systems. Each of the five different voltage ranges is adjustable to allow the monitor to be set for existing conditions. NORMAL and TRIP LED indicators are provided to aid in adjustment and system troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model C263SG - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model C263SG
3-Phase Monitor Model C263SG
The Model 263 continuously monitors 3-phase power systems for phase loss, low voltage and phase reversal. The monitor consists of a solid-state sensing circuit, driving an electromechanical relay. Applying correct voltage and phase rotation energizes the relay. When properly adjusted, a fault condition will cause the relay to de-energize, even when regenerated voltage is present. When the fault is corrected, the Model 263 automatically resets. A manual reset version and an option for gold-plated contacts are also available. The Model 263 does not require a neutral connection, and can be used on Wye or Delta systems. Each of the five different voltage ranges is adjustable to allow the monitor to be set for existing conditions. NORMAL and TRIP LED indicators are provided to aid in adjustment and system troubleshooting.

The Model 263 continuously monitors 3-phase power systems for phase loss, low voltage and phase reversal. The monitor consists of a solid-state sensing circuit, driving an electromechanical relay. Applying correct voltage and phase rotation energizes the relay. When properly adjusted, a fault condition will cause the relay to de-energize, even when regenerated voltage is present. When the fault is corrected, the Model 263 automatically resets. A manual reset version and an option for gold-plated contacts are also available. The Model 263 does not require a neutral connection, and can be used on Wye or Delta systems. Each of the five different voltage ranges is adjustable to allow the monitor to be set for existing conditions. NORMAL and TRIP LED indicators are provided to aid in adjustment and system troubleshooting.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model C263SG
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Approvals CSA and UL
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relay - 348844 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Monitoring Relays - 9143954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS
View Details
Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV-2S -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details