Time Mark Corporation 3-Phase Monitor Model C2638

Description
The Model 2638 3-Phase Monitor combines a 3-phase monitor with a line voltage and phase sequence indicator. Like other Time Mark Monitors, the Model 2638 senses phase loss, phase reversal and low voltage. When power and phasing are correct, the internal relay energizes. LED indicators will show that all phases are present, and the direction of phase rotation. When a fault occurs, the monitor trips its relay and indicates which phase is lost, or, if a reversal is present. This allows you to automatically protect your equipment by correcting the appropriate fault condition. The Model 2638 will automatically reset when correct power is restored. It is available in 208/240 VAC, 480 VAC, or 380 VAC/50 Hz.
Description
The Model 2638 3-Phase Monitor combines a 3-phase monitor with a line voltage and phase sequence indicator. Like other Time Mark Monitors, the Model 2638 senses phase loss, phase reversal and low voltage. When power and phasing are correct, the internal relay energizes. LED indicators will show that all phases are present, and the direction of phase rotation. When a fault occurs, the monitor trips its relay and indicates which phase is lost, or, if a reversal is present. This allows you to automatically protect your equipment by correcting the appropriate fault condition. The Model 2638 will automatically reset when correct power is restored. It is available in 208/240 VAC, 480 VAC, or 380 VAC/50 Hz.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model C2638 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model C2638
3-Phase Monitor Model C2638
The Model 2638 3-Phase Monitor combines a 3-phase monitor with a line voltage and phase sequence indicator. Like other Time Mark Monitors, the Model 2638 senses phase loss, phase reversal and low voltage. When power and phasing are correct, the internal relay energizes. LED indicators will show that all phases are present, and the direction of phase rotation. When a fault occurs, the monitor trips its relay and indicates which phase is lost, or, if a reversal is present. This allows you to automatically protect your equipment by correcting the appropriate fault condition. The Model 2638 will automatically reset when correct power is restored. It is available in 208/240 VAC, 480 VAC, or 380 VAC/50 Hz.

The Model 2638 3-Phase Monitor combines a 3-phase monitor with a line voltage and phase sequence indicator. Like other Time Mark Monitors, the Model 2638 senses phase loss, phase reversal and low voltage. When power and phasing are correct, the internal relay energizes. LED indicators will show that all phases are present, and the direction of phase rotation. When a fault occurs, the monitor trips its relay and indicates which phase is lost, or, if a reversal is present. This allows you to automatically protect your equipment by correcting the appropriate fault condition. The Model 2638 will automatically reset when correct power is restored. It is available in 208/240 VAC, 480 VAC, or 380 VAC/50 Hz.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model C2638
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290600080 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1617139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 1812783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details