Time Mark Corporation 3-Phase Voltage Unbalance Monitor Model C200

Description
The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced condition. This allows the Model 200 to be used with shunt breakers, so that the breaker can shut off the main power without tripping the monitor. The solid-state sensing circuit drives an internal electromechanical relay. Indicator lights on the monitor show when the voltage balance is within an acceptable range; when an unbalance exists; and when the relay is actually tripped. When an acceptable voltage balance is reapplied, the Model 200 will automatically reset the relay.
Description
The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced condition. This allows the Model 200 to be used with shunt breakers, so that the breaker can shut off the main power without tripping the monitor. The solid-state sensing circuit drives an internal electromechanical relay. Indicator lights on the monitor show when the voltage balance is within an acceptable range; when an unbalance exists; and when the relay is actually tripped. When an acceptable voltage balance is reapplied, the Model 200 will automatically reset the relay.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Voltage Unbalance Monitor - Model C200 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Voltage Unbalance Monitor
Model C200
3-Phase Voltage Unbalance Monitor Model C200
The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced condition. This allows the Model 200 to be used with shunt breakers, so that the breaker can shut off the main power without tripping the monitor. The solid-state sensing circuit drives an internal electromechanical relay. Indicator lights on the monitor show when the voltage balance is within an acceptable range; when an unbalance exists; and when the relay is actually tripped. When an acceptable voltage balance is reapplied, the Model 200 will automatically reset the relay.

The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced condition. This allows the Model 200 to be used with shunt breakers, so that the breaker can shut off the main power without tripping the monitor. The solid-state sensing circuit drives an internal electromechanical relay. Indicator lights on the monitor show when the voltage balance is within an acceptable range; when an unbalance exists; and when the relay is actually tripped. When an acceptable voltage balance is reapplied, the Model 200 will automatically reset the relay.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model C200
Product Name 3-Phase Voltage Unbalance Monitor
Power (Phase) Sensing Unbalance
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 628916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-230V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details