Time Mark Corporation 3-Phase Monitor Model B2642

Description
The Model 2642 protects electrical equipment by sensing phase loss, low voltage and reverse phase conditions. The monitor uses a combination of voltage and phase-angle sensing, and will detect a phase loss even when regenerated voltages are present. The Model 2642 is fail safe; the output contacts will transfer when correct power is applied, and trip out on any fault condition or complete loss of power. Each of the five voltage versions can be adjusted throughout a wide operating range. An adjustable trip delay timer prevents nuisance tripping caused by momentary voltage dips. LED indicators show NORMAL (green) and TRIP (red) status. The Model 2642 has an automatic reset which can be converted to manual reset with the addition of a normally closed switch. The DPDT out put can be used in motor control circuits and/or alarm circuits.
Description
The Model 2642 protects electrical equipment by sensing phase loss, low voltage and reverse phase conditions. The monitor uses a combination of voltage and phase-angle sensing, and will detect a phase loss even when regenerated voltages are present. The Model 2642 is fail safe; the output contacts will transfer when correct power is applied, and trip out on any fault condition or complete loss of power. Each of the five voltage versions can be adjusted throughout a wide operating range. An adjustable trip delay timer prevents nuisance tripping caused by momentary voltage dips. LED indicators show NORMAL (green) and TRIP (red) status. The Model 2642 has an automatic reset which can be converted to manual reset with the addition of a normally closed switch. The DPDT out put can be used in motor control circuits and/or alarm circuits.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model B2642 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model B2642
3-Phase Monitor Model B2642
The Model 2642 protects electrical equipment by sensing phase loss, low voltage and reverse phase conditions. The monitor uses a combination of voltage and phase-angle sensing, and will detect a phase loss even when regenerated voltages are present. The Model 2642 is fail safe; the output contacts will transfer when correct power is applied, and trip out on any fault condition or complete loss of power. Each of the five voltage versions can be adjusted throughout a wide operating range. An adjustable trip delay timer prevents nuisance tripping caused by momentary voltage dips. LED indicators show NORMAL (green) and TRIP (red) status. The Model 2642 has an automatic reset which can be converted to manual reset with the addition of a normally closed switch. The DPDT out put can be used in motor control circuits and/or alarm circuits.

The Model 2642 protects electrical equipment by sensing phase loss, low voltage and reverse phase conditions. The monitor uses a combination of voltage and phase-angle sensing, and will detect a phase loss even when regenerated voltages are present. The Model 2642 is fail safe; the output contacts will transfer when correct power is applied, and trip out on any fault condition or complete loss of power. Each of the five voltage versions can be adjusted throughout a wide operating range. An adjustable trip delay timer prevents nuisance tripping caused by momentary voltage dips. LED indicators show NORMAL (green) and TRIP (red) status. The Model 2642 has an automatic reset which can be converted to manual reset with the addition of a normally closed switch. The DPDT out put can be used in motor control circuits and/or alarm circuits.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model B2642
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data