Time Mark Corporation 3-Phase Monitor Model B2594

Description
The Model 2594 3-Phase Monitor is designed for use with applications which require high control voltage (up to 600VAC). The Model 2594 protects 3-phase equipment and motors from phase loss, phase reversal and low voltage. When the correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition drops out the relay and the FAILURE INDICATOR LED illuminates. When the existing fault is corrected the unit will automatically reset. The Model 2594 can detect a phase loss condition even when regenerative voltage is present. It may be used with Wye or Delta systems; no neutral connection is required. Standard operating ranges are available from 120 to 575 VAC, 60Hz, and 380VAC, 50Hz.
Description
The Model 2594 3-Phase Monitor is designed for use with applications which require high control voltage (up to 600VAC). The Model 2594 protects 3-phase equipment and motors from phase loss, phase reversal and low voltage. When the correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition drops out the relay and the FAILURE INDICATOR LED illuminates. When the existing fault is corrected the unit will automatically reset. The Model 2594 can detect a phase loss condition even when regenerative voltage is present. It may be used with Wye or Delta systems; no neutral connection is required. Standard operating ranges are available from 120 to 575 VAC, 60Hz, and 380VAC, 50Hz.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model B2594 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model B2594
3-Phase Monitor Model B2594
The Model 2594 3-Phase Monitor is designed for use with applications which require high control voltage (up to 600VAC). The Model 2594 protects 3-phase equipment and motors from phase loss, phase reversal and low voltage. When the correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition drops out the relay and the FAILURE INDICATOR LED illuminates. When the existing fault is corrected the unit will automatically reset. The Model 2594 can detect a phase loss condition even when regenerative voltage is present. It may be used with Wye or Delta systems; no neutral connection is required. Standard operating ranges are available from 120 to 575 VAC, 60Hz, and 380VAC, 50Hz.

The Model 2594 3-Phase Monitor is designed for use with applications which require high control voltage (up to 600VAC). The Model 2594 protects 3-phase equipment and motors from phase loss, phase reversal and low voltage. When the correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition drops out the relay and the FAILURE INDICATOR LED illuminates. When the existing fault is corrected the unit will automatically reset. The Model 2594 can detect a phase loss condition even when regenerative voltage is present. It may be used with Wye or Delta systems; no neutral connection is required. Standard operating ranges are available from 120 to 575 VAC, 60Hz, and 380VAC, 50Hz.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model B2594
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 658320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals No; RoHS
View Details
Monitoring Relays - 2816092 - RS Components, Ltd.
Specs
Operating Temp -13 F (-25 C)
View Details
Type 55.34T - relay for railway applications 7A - 553490065080 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details