Time Mark Corporation 3-Phase Monitor Model B259

Description
The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz
Description
The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model B259 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model B259
3-Phase Monitor Model B259
The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz

The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase reversal, or low voltage) drops out the relay and lights the LED failure indicator. The Model 259 will detect a phase loss condition even when regenerative voltage is present. The Model 259 may be used with Wye or Delta systems and requires no neutral connection. Standard operating ranges are available from 120 to 575 VAC, 60Hz and 380 VAC, 50Hz

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model B259
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Time Delay; Synchronous Check (Paralleling)
Features Automatic Reset; Programmable Time Delay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR138.1DP Safety Relay - 440R-M23085 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 8765099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Sensitive Relay Over-Current Protection
Approvals RoHS
Operating Temp -13 F (-25 C)
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-24V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Signal Relays - 1393779-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details