Time Mark Corporation Single Phase Current Monitor Model A2732

Description
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.
Description
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Current Monitor - Model A2732 - Time Mark Corporation
Tulsa, OK, USA
Single Phase Current Monitor
Model A2732
Single Phase Current Monitor Model A2732
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.

The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode is selected by means of a slide switch on the monitor. When operating voltage is applied, and the current level is correct according to the operating mode, the relay will energize. A fault condition will cause the OVER/UNDER LED on the monitor to illuminate, and the trip delay will begin. If correct current is restored, the relay remains energized. If current is not restored during the delay period, the relay will de-energize and the red TRIP indicator will illuminate. The Model 2732 has three reset configurations: automatic, manual (add jumper), or manual remote (add switch). The standard model, as provided, will reset automatically.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model A2732
Product Name Single Phase Current Monitor
Current Type AC Current
Mounting / Configuration SMD
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details