Time Mark Corporation Re-Acceleration Relay Model 553-04

Description
The Model 553 Re-Acceleration Relay is designed to take the place of a voltage sensing relay and two time delay relays. When voltage is applied to the Model 553, and the external start switch is closed, the adjustable on-delay time begins. After the delay period, the contacts will close. If the line voltage drops below 90 volts, the contacts open and the true-off delay begins. If the voltage rises above 102 volts before the true-off delay has elapsed, the contact will re-close. If voltage is not restored to 102 volts before the true-off delay time period ends, the contacts will remain open until the external start switch is closed.
Description
The Model 553 Re-Acceleration Relay is designed to take the place of a voltage sensing relay and two time delay relays. When voltage is applied to the Model 553, and the external start switch is closed, the adjustable on-delay time begins. After the delay period, the contacts will close. If the line voltage drops below 90 volts, the contacts open and the true-off delay begins. If the voltage rises above 102 volts before the true-off delay has elapsed, the contact will re-close. If voltage is not restored to 102 volts before the true-off delay time period ends, the contacts will remain open until the external start switch is closed.

Suppliers

Company
Product
Description
Supplier Links
Re-Acceleration Relay - Model 553-04 - Time Mark Corporation
Tulsa, OK, USA
Re-Acceleration Relay
Model 553-04
Re-Acceleration Relay Model 553-04
The Model 553 Re-Acceleration Relay is designed to take the place of a voltage sensing relay and two time delay relays. When voltage is applied to the Model 553, and the external start switch is closed, the adjustable on-delay time begins. After the delay period, the contacts will close. If the line voltage drops below 90 volts, the contacts open and the true-off delay begins. If the voltage rises above 102 volts before the true-off delay has elapsed, the contact will re-close. If voltage is not restored to 102 volts before the true-off delay time period ends, the contacts will remain open until the external start switch is closed.

The Model 553 Re-Acceleration Relay is designed to take the place of a voltage sensing relay and two time delay relays. When voltage is applied to the Model 553, and the external start switch is closed, the adjustable on-delay time begins. After the delay period, the contacts will close. If the line voltage drops below 90 volts, the contacts open and the true-off delay begins. If the voltage rises above 102 volts before the true-off delay has elapsed, the contact will re-close. If voltage is not restored to 102 volts before the true-off delay time period ends, the contacts will remain open until the external start switch is closed.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 553-04
Product Name Re-Acceleration Relay
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Operating Temperature 14 to 122 F (-10 to 50 C)
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Mini Plug-in Timing Relay - 700-HNC44BZ48 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1423183-8 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers