Time Mark Corporation Motor Load Monitor Model 421

Description
The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more sensitive than simple current monitors. The Model 421 can be used with single-phase motors, or using the Model 276C Current Transducer, with three-phase motors. Matching CTs allow the Model 421 to be used with virtually any size of motor. Trip and restart delays are provided; one or both can be turned on or off.
Description
The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more sensitive than simple current monitors. The Model 421 can be used with single-phase motors, or using the Model 276C Current Transducer, with three-phase motors. Matching CTs allow the Model 421 to be used with virtually any size of motor. Trip and restart delays are provided; one or both can be turned on or off.

Suppliers

Company
Product
Description
Supplier Links
Motor Load Monitor - Model 421 - Time Mark Corporation
Tulsa, OK, USA
Motor Load Monitor
Model 421
Motor Load Monitor Model 421
The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more sensitive than simple current monitors. The Model 421 can be used with single-phase motors, or using the Model 276C Current Transducer, with three-phase motors. Matching CTs allow the Model 421 to be used with virtually any size of motor. Trip and restart delays are provided; one or both can be turned on or off.

The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more sensitive than simple current monitors. The Model 421 can be used with single-phase motors, or using the Model 276C Current Transducer, with three-phase motors. Matching CTs allow the Model 421 to be used with virtually any size of motor. Trip and restart delays are provided; one or both can be turned on or off.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 421
Product Name Motor Load Monitor
Current Type AC Current
Mounting / Configuration SMD
Electrical Output Outputs an analog current signal; "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details