Time Mark Corporation Recycle Timer - On First Model 388-L

Description
The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital input timer. Solidstate circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 358 and 388 are UL Recognized and CSA Certified.
Description
The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital input timer. Solidstate circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 358 and 388 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Recycle Timer - On First - Model 388-L - Time Mark Corporation
Tulsa, OK, USA
Recycle Timer - On First
Model 388-L
Recycle Timer - On First Model 388-L
The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital input timer. Solidstate circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 358 and 388 are UL Recognized and CSA Certified.

The Models 358 and 388 Recycle Timers (On Time First) are designed to cycle a load on and off, or to cycle between two loads. The ON and OFF cycles are independently adjustable on each model. The Model 358 is a DPDT potentiometer (knob-adjust) timer. The Model 388 is a DPDT, high-accuracy digital input timer. Solidstate circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a wide variety of voltage and timing ranges, to cover the majority of application requirements. An SG version of this model is available using silver with gold flash contacts. Models 358 and 388 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 388-L
Product Name Recycle Timer - On First
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type Recycle
Unlock Full Specs
to access all available technical data

Similar Products

 - 221080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
Solid State Timing Relay - 700-RTC33Y040U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 4
Timer Type ON-Delay
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details