Time Mark Corporation Instant & Operate Delay Model 363-H

Description
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.
Description
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Instant & Operate Delay - Model 363-H - Time Mark Corporation
Tulsa, OK, USA
Instant & Operate Delay
Model 363-H
Instant & Operate Delay Model 363-H
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.

The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 363-H
Product Name Instant & Operate Delay
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
Star-Delta High Performance Timing Relay - 700-FSY2DA40 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1472995-6 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details