Time Mark Corporation Retriggerable One-Shot Model 335-H

Description
The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With power applied to the coil, when the initiate switch (dry contact) is closed, the relay will energize for the time period set by the user. At the end of the preset time period, the relay will de-energize. If the initiate switch opens and then closes multiple times while the relay is energized (i. e. it is retriggered), the relay will then restart the delay time. The relay will remain energized until the retriggering stops and the delay time ends. When power is removed, the relay will de-energize. An SG version of this model is available using silver with gold flash contacts. Models 335 and 365 are UL Recognized and CSA Certified.
Description
The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With power applied to the coil, when the initiate switch (dry contact) is closed, the relay will energize for the time period set by the user. At the end of the preset time period, the relay will de-energize. If the initiate switch opens and then closes multiple times while the relay is energized (i. e. it is retriggered), the relay will then restart the delay time. The relay will remain energized until the retriggering stops and the delay time ends. When power is removed, the relay will de-energize. An SG version of this model is available using silver with gold flash contacts. Models 335 and 365 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Retriggerable One-Shot - Model 335-H - Time Mark Corporation
Tulsa, OK, USA
Retriggerable One-Shot
Model 335-H
Retriggerable One-Shot Model 335-H
The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With power applied to the coil, when the initiate switch (dry contact) is closed, the relay will energize for the time period set by the user. At the end of the preset time period, the relay will de-energize. If the initiate switch opens and then closes multiple times while the relay is energized (i. e. it is retriggered), the relay will then restart the delay time. The relay will remain energized until the retriggering stops and the delay time ends. When power is removed, the relay will de-energize. An SG version of this model is available using silver with gold flash contacts. Models 335 and 365 are UL Recognized and CSA Certified.

The Model 335 and 365 Retriggerable One-Shot Timers are functionally interchangeable. The Model 335 is a DPDT potentiometer (knob-adjust) timer while the Model 365 is a DPDT, high-accuracy digital input timer. Solidstate timing circuits in each model drive an internal electromechanical relay. With power applied to the coil, when the initiate switch (dry contact) is closed, the relay will energize for the time period set by the user. At the end of the preset time period, the relay will de-energize. If the initiate switch opens and then closes multiple times while the relay is energized (i. e. it is retriggered), the relay will then restart the delay time. The relay will remain energized until the retriggering stops and the delay time ends. When power is removed, the relay will de-energize. An SG version of this model is available using silver with gold flash contacts. Models 335 and 365 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 335-H
Product Name Retriggerable One-Shot
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type One-Shot
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3HZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423165-6-ND - DigiKey
Specs
Time Ranges 20 Sec ~ 200 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers