Time Mark Corporation Delayed One-Shot Timer Model 334-H

Description
The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon application of power, the unit will start the OFF delay. After the OFF delay times out, the relay will energize for the ON time. When the ON time expires, the relay will de-energize and all timing will stop. Power must be removed and reapplied to begin timing again. An SG version of this model is available using silver with gold flash contacts. Models 334 and 364 are UL Recognized and CSA Certified.
Description
The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon application of power, the unit will start the OFF delay. After the OFF delay times out, the relay will energize for the ON time. When the ON time expires, the relay will de-energize and all timing will stop. Power must be removed and reapplied to begin timing again. An SG version of this model is available using silver with gold flash contacts. Models 334 and 364 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Delayed One-Shot Timer - Model 334-H - Time Mark Corporation
Tulsa, OK, USA
Delayed One-Shot Timer
Model 334-H
Delayed One-Shot Timer Model 334-H
The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon application of power, the unit will start the OFF delay. After the OFF delay times out, the relay will energize for the ON time. When the ON time expires, the relay will de-energize and all timing will stop. Power must be removed and reapplied to begin timing again. An SG version of this model is available using silver with gold flash contacts. Models 334 and 364 are UL Recognized and CSA Certified.

The Model 334 and 364 Delayed One-Shot Timers are functionally interchangeable. The Model 334 is a DPDT potentiometer (knob-adjust) timer while the Model 364 is a DPDT, high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Upon application of power, the unit will start the OFF delay. After the OFF delay times out, the relay will energize for the ON time. When the ON time expires, the relay will de-energize and all timing will stop. Power must be removed and reapplied to begin timing again. An SG version of this model is available using silver with gold flash contacts. Models 334 and 364 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 334-H
Product Name Delayed One-Shot Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type One-Shot
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3KZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1755074-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers