Time Mark Corporation Instant & Operate Delay Model 333-L

Description
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.
Description
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
Instant & Operate Delay - Model 333-L - Time Mark Corporation
Tulsa, OK, USA
Instant & Operate Delay
Model 333-L
Instant & Operate Delay Model 333-L
The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.

The Model 333 and 363 Instant & Operate Delay Timers are industrial quality devices with a high accuracy electronic timing circuit driving two internal SPDT relays. One relay transfers upon application of power, the other relay transfers after a delay period. Each model is functionally interchangeable and available in multiple voltage/timing range combinations. The Model 333 is a potentiometer (knob-adjust) timer and the Model 363 is a high-accuracy digital input timer. An SG version of this model is available using silver with gold flash contacts. Models 333 and 363 are UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 333-L
Product Name Instant & Operate Delay
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
On-Delay High Performance Timing Relay - 700-FSA3AZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details