Time Mark Corporation Programmable Timer Model 310-24

Description
The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy repeatability and response time. The heavy-duty output relay carries loads up to 10 amps at up to 240 volts AC, resistive. Programming is accomplished by simply installing jumper wires between two or more socket pins. An LED indictor illuminates when the relay is energized.
Description
The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy repeatability and response time. The heavy-duty output relay carries loads up to 10 amps at up to 240 volts AC, resistive. Programming is accomplished by simply installing jumper wires between two or more socket pins. An LED indictor illuminates when the relay is energized.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer - Model 310-24 - Time Mark Corporation
Tulsa, OK, USA
Programmable Timer
Model 310-24
Programmable Timer Model 310-24
The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy repeatability and response time. The heavy-duty output relay carries loads up to 10 amps at up to 240 volts AC, resistive. Programming is accomplished by simply installing jumper wires between two or more socket pins. An LED indictor illuminates when the relay is energized.

The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy repeatability and response time. The heavy-duty output relay carries loads up to 10 amps at up to 240 volts AC, resistive. Programming is accomplished by simply installing jumper wires between two or more socket pins. An LED indictor illuminates when the relay is energized.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 310-24
Product Name Programmable Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Operating Temperature -4 to 122 F (-20 to 50 C)
Timer Type ON-Delay; Off-Delay; One-Shot; Interval; Recycle
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3AU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details