Time Mark Corporation On Delay/Interval Timer Model 303-H

Description
The Model 303 can operate in 2 different timing modes: In the On Delay Mode: When power is applied to the coil, the timer will delay for the preset time before energizing the relay. The relay will remain energized as long as power is applied. Power must be removed to reset the timer. In the Interval Mode: When power is applied to the coil, the relay will energize immediately and remain energized for the preset time period. At the end of the time period, the relay will de-energize and remain de-energized until power is removed from the coil. Removing and re-applying power will restart the timer, energizing the relay. An SG version of this model is available using silver with gold flash contacts. The Model 303 is UL Recognized and CSA Certified.
Description
The Model 303 can operate in 2 different timing modes: In the On Delay Mode: When power is applied to the coil, the timer will delay for the preset time before energizing the relay. The relay will remain energized as long as power is applied. Power must be removed to reset the timer. In the Interval Mode: When power is applied to the coil, the relay will energize immediately and remain energized for the preset time period. At the end of the time period, the relay will de-energize and remain de-energized until power is removed from the coil. Removing and re-applying power will restart the timer, energizing the relay. An SG version of this model is available using silver with gold flash contacts. The Model 303 is UL Recognized and CSA Certified.

Suppliers

Company
Product
Description
Supplier Links
On Delay/Interval Timer - Model 303-H - Time Mark Corporation
Tulsa, OK, USA
On Delay/Interval Timer
Model 303-H
On Delay/Interval Timer Model 303-H
The Model 303 can operate in 2 different timing modes: In the On Delay Mode: When power is applied to the coil, the timer will delay for the preset time before energizing the relay. The relay will remain energized as long as power is applied. Power must be removed to reset the timer. In the Interval Mode: When power is applied to the coil, the relay will energize immediately and remain energized for the preset time period. At the end of the time period, the relay will de-energize and remain de-energized until power is removed from the coil. Removing and re-applying power will restart the timer, energizing the relay. An SG version of this model is available using silver with gold flash contacts. The Model 303 is UL Recognized and CSA Certified.

The Model 303 can operate in 2 different timing modes: In the On Delay Mode: When power is applied to the coil, the timer will delay for the preset time before energizing the relay. The relay will remain energized as long as power is applied. Power must be removed to reset the timer. In the Interval Mode: When power is applied to the coil, the relay will energize immediately and remain energized for the preset time period. At the end of the time period, the relay will de-energize and remain de-energized until power is removed from the coil. Removing and re-applying power will restart the timer, energizing the relay. An SG version of this model is available using silver with gold flash contacts. The Model 303 is UL Recognized and CSA Certified.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Time Delay Relays
Product Number Model 303-H
Product Name On Delay/Interval Timer
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings UL, CSA
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 341200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3CU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1755148-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details