Time Mark Corporation AC Current Transducer Model 2780-230

Description
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.
Description
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - Model 2780-230 - Time Mark Corporation
Tulsa, OK, USA
AC Current Transducer
Model 2780-230
AC Current Transducer Model 2780-230
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 2780-230
Product Name AC Current Transducer
Current Type AC Current
Mounting / Configuration 8-Pin Socket
Electrical Output Voltage
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-20AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details