Time Mark Corporation AC Current Transducer Model 2780-115

Description
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.
Description
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

Suppliers

Company
Product
Description
Supplier Links
AC Current Transducer - Model 2780-115 - Time Mark Corporation
Tulsa, OK, USA
AC Current Transducer
Model 2780-115
AC Current Transducer Model 2780-115
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780 Current Transducers can be used with computer and programmable controls to provide: motor and power control; supervisory data acquisition; load monitoring; feedback control; energy management.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 2780-115
Product Name AC Current Transducer
Current Type AC Current
Mounting / Configuration Socket
Electrical Output Voltage
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details