Time Mark Corporation Single Phase Current Monitor Model 275

Description
The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT indicator illuminates immediately. After the time delay, the TRIPPED indicator lights and the relay contact transfers. This device can directly monitor AC currents in the range of 1 to 5 amps; 50 to 400 Hz. Matching transformers are available to extend the use of this monitor to most any current range. The Model 275 is available with automatic or manual reset. Operating power is supplied by separate 24 or 120 volt power supply.
Description
The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT indicator illuminates immediately. After the time delay, the TRIPPED indicator lights and the relay contact transfers. This device can directly monitor AC currents in the range of 1 to 5 amps; 50 to 400 Hz. Matching transformers are available to extend the use of this monitor to most any current range. The Model 275 is available with automatic or manual reset. Operating power is supplied by separate 24 or 120 volt power supply.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Current Monitor - Model 275 - Time Mark Corporation
Tulsa, OK, USA
Single Phase Current Monitor
Model 275
Single Phase Current Monitor Model 275
The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT indicator illuminates immediately. After the time delay, the TRIPPED indicator lights and the relay contact transfers. This device can directly monitor AC currents in the range of 1 to 5 amps; 50 to 400 Hz. Matching transformers are available to extend the use of this monitor to most any current range. The Model 275 is available with automatic or manual reset. Operating power is supplied by separate 24 or 120 volt power supply.

The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT indicator illuminates immediately. After the time delay, the TRIPPED indicator lights and the relay contact transfers. This device can directly monitor AC currents in the range of 1 to 5 amps; 50 to 400 Hz. Matching transformers are available to extend the use of this monitor to most any current range. The Model 275 is available with automatic or manual reset. Operating power is supplied by separate 24 or 120 volt power supply.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 275
Product Name Single Phase Current Monitor
Current Type AC Current
Mounting / Configuration Panel Mount
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details