Time Mark Corporation 3-Phase Over Current Monitor Model 2744-120

Description
The Model 2744 3-Phase Over Current Monitor is designed to monitor the current level of a three-phase line or to compare the currents of three single-phase lines. If one or more current inputs rises above the trip level after the start delay has expired, the internal relay will de-energize. An adjustable start delay of 5 to 15 seconds will prevent nuisance tripping on start up. The current trip point is adjustable from 1 to 5 amps, and matching current transformers are available to extend the current range of the monitor. The Model 2744 will automatically reset when the current fault is corrected. An external manual reset can be added by installing a normally closed switch between the terminals marked RESET.
Description
The Model 2744 3-Phase Over Current Monitor is designed to monitor the current level of a three-phase line or to compare the currents of three single-phase lines. If one or more current inputs rises above the trip level after the start delay has expired, the internal relay will de-energize. An adjustable start delay of 5 to 15 seconds will prevent nuisance tripping on start up. The current trip point is adjustable from 1 to 5 amps, and matching current transformers are available to extend the current range of the monitor. The Model 2744 will automatically reset when the current fault is corrected. An external manual reset can be added by installing a normally closed switch between the terminals marked RESET.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Over Current Monitor - Model 2744-120 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Over Current Monitor
Model 2744-120
3-Phase Over Current Monitor Model 2744-120
The Model 2744 3-Phase Over Current Monitor is designed to monitor the current level of a three-phase line or to compare the currents of three single-phase lines. If one or more current inputs rises above the trip level after the start delay has expired, the internal relay will de-energize. An adjustable start delay of 5 to 15 seconds will prevent nuisance tripping on start up. The current trip point is adjustable from 1 to 5 amps, and matching current transformers are available to extend the current range of the monitor. The Model 2744 will automatically reset when the current fault is corrected. An external manual reset can be added by installing a normally closed switch between the terminals marked RESET.

The Model 2744 3-Phase Over Current Monitor is designed to monitor the current level of a three-phase line or to compare the currents of three single-phase lines. If one or more current inputs rises above the trip level after the start delay has expired, the internal relay will de-energize. An adjustable start delay of 5 to 15 seconds will prevent nuisance tripping on start up. The current trip point is adjustable from 1 to 5 amps, and matching current transformers are available to extend the current range of the monitor. The Model 2744 will automatically reset when the current fault is corrected. An external manual reset can be added by installing a normally closed switch between the terminals marked RESET.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 2744-120
Product Name 3-Phase Over Current Monitor
Current Type AC Current
Mounting / Configuration SMD
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-633 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details