Time Mark Corporation 3-Phase Over Current Monitor Model 274-5-120-A

Description
The Model 274 3-Phase Current Monitor is designed to monitor all legs of a 3-phase line, and can also be used to monitor three individual single-phase lines. The output relay will energize on an over-current condition on any one of the 3 monitored lines. Two indicator lamps are provided to show when an over-current condition exists and when the output relay is tripped. An adjustable trip delay of 0.2 to 20 seconds is provided to reduce nuisance tripping. Matching current transformers are available to extend the range of the device to most any range up to 1,000 amps. The Model 274 is offered in either manual or automatic reset models. An external power supply of 24, 120 or 230 VAC powers the device.
Description
The Model 274 3-Phase Current Monitor is designed to monitor all legs of a 3-phase line, and can also be used to monitor three individual single-phase lines. The output relay will energize on an over-current condition on any one of the 3 monitored lines. Two indicator lamps are provided to show when an over-current condition exists and when the output relay is tripped. An adjustable trip delay of 0.2 to 20 seconds is provided to reduce nuisance tripping. Matching current transformers are available to extend the range of the device to most any range up to 1,000 amps. The Model 274 is offered in either manual or automatic reset models. An external power supply of 24, 120 or 230 VAC powers the device.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Over Current Monitor - Model 274-5-120-A - Time Mark Corporation
Tulsa, OK, USA
3-Phase Over Current Monitor
Model 274-5-120-A
3-Phase Over Current Monitor Model 274-5-120-A
The Model 274 3-Phase Current Monitor is designed to monitor all legs of a 3-phase line, and can also be used to monitor three individual single-phase lines. The output relay will energize on an over-current condition on any one of the 3 monitored lines. Two indicator lamps are provided to show when an over-current condition exists and when the output relay is tripped. An adjustable trip delay of 0.2 to 20 seconds is provided to reduce nuisance tripping. Matching current transformers are available to extend the range of the device to most any range up to 1,000 amps. The Model 274 is offered in either manual or automatic reset models. An external power supply of 24, 120 or 230 VAC powers the device.

The Model 274 3-Phase Current Monitor is designed to monitor all legs of a 3-phase line, and can also be used to monitor three individual single-phase lines. The output relay will energize on an over-current condition on any one of the 3 monitored lines. Two indicator lamps are provided to show when an over-current condition exists and when the output relay is tripped. An adjustable trip delay of 0.2 to 20 seconds is provided to reduce nuisance tripping. Matching current transformers are available to extend the range of the device to most any range up to 1,000 amps. The Model 274 is offered in either manual or automatic reset models. An external power supply of 24, 120 or 230 VAC powers the device.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 274-5-120-A
Product Name 3-Phase Over Current Monitor
Current Type AC Current
Mounting / Configuration SMD
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details