Time Mark Corporation Single Phase Current Monitor Model 273-10-120

Description
The Model 273 Single Phase Current Monitor is a single set-point sensor. It can be used as either an over current or under current sensor, depending on the contacts used. This device can directly monitor AC currents in the range of 0.5 to 5 amps: or 2 to 10 amps, 50 to 400 Hz. Matching transformers are available to extend the use of the monitor to most any range. The current being monitored can be of any voltage, up to the rating of the socket. An LED indicator is provided to show when the relay is energized. The Model 273 is available for either 24 VAC or 120 VAC supply voltages. Model 273-5 is UL Recognized and CSA Certified. All versions use a standard 8-pin socket.
Description
The Model 273 Single Phase Current Monitor is a single set-point sensor. It can be used as either an over current or under current sensor, depending on the contacts used. This device can directly monitor AC currents in the range of 0.5 to 5 amps: or 2 to 10 amps, 50 to 400 Hz. Matching transformers are available to extend the use of the monitor to most any range. The current being monitored can be of any voltage, up to the rating of the socket. An LED indicator is provided to show when the relay is energized. The Model 273 is available for either 24 VAC or 120 VAC supply voltages. Model 273-5 is UL Recognized and CSA Certified. All versions use a standard 8-pin socket.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Current Monitor - Model 273-10-120 - Time Mark Corporation
Tulsa, OK, USA
Single Phase Current Monitor
Model 273-10-120
Single Phase Current Monitor Model 273-10-120
The Model 273 Single Phase Current Monitor is a single set-point sensor. It can be used as either an over current or under current sensor, depending on the contacts used. This device can directly monitor AC currents in the range of 0.5 to 5 amps: or 2 to 10 amps, 50 to 400 Hz. Matching transformers are available to extend the use of the monitor to most any range. The current being monitored can be of any voltage, up to the rating of the socket. An LED indicator is provided to show when the relay is energized. The Model 273 is available for either 24 VAC or 120 VAC supply voltages. Model 273-5 is UL Recognized and CSA Certified. All versions use a standard 8-pin socket.

The Model 273 Single Phase Current Monitor is a single set-point sensor. It can be used as either an over current or under current sensor, depending on the contacts used. This device can directly monitor AC currents in the range of 0.5 to 5 amps: or 2 to 10 amps, 50 to 400 Hz. Matching transformers are available to extend the use of the monitor to most any range. The current being monitored can be of any voltage, up to the rating of the socket. An LED indicator is provided to show when the relay is energized. The Model 273 is available for either 24 VAC or 120 VAC supply voltages. Model 273-5 is UL Recognized and CSA Certified. All versions use a standard 8-pin socket.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 273-10-120
Product Name Single Phase Current Monitor
Current Type AC Current
Mounting / Configuration 8-Pin Socket
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 131 F (-29 to 55 C)
Current 2 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS750SCA-050 - 198515-ACS750SCA-050 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -4 to 185 F (-20 to 85 C)
Current 50 amps
View Details
2 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details