Time Mark Corporation True RMS Current Monitor Model 27

Description
Model 27 True RMS Current Monitor has a display that shows the current with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 27 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 27. The SG version of the Model 27 has silver with gold flash contacts for low current applications. Model 27 True RMS Current Monitor can be either calibrated using a True RMS Multimeter or can be restored to factory defaults in the field.
Description
Model 27 True RMS Current Monitor has a display that shows the current with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 27 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 27. The SG version of the Model 27 has silver with gold flash contacts for low current applications. Model 27 True RMS Current Monitor can be either calibrated using a True RMS Multimeter or can be restored to factory defaults in the field.

Suppliers

Company
Product
Description
Supplier Links
True RMS Current Monitor - Model 27 - Time Mark Corporation
Tulsa, OK, USA
True RMS Current Monitor
Model 27
True RMS Current Monitor Model 27
Model 27 True RMS Current Monitor has a display that shows the current with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 27 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 27. The SG version of the Model 27 has silver with gold flash contacts for low current applications. Model 27 True RMS Current Monitor can be either calibrated using a True RMS Multimeter or can be restored to factory defaults in the field.

Model 27 True RMS Current Monitor has a display that shows the current with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 27 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will enter the setup mode. This unit has a user selectable relay option for High-Low or DPDT. It can also be user-selected to energize on fault or de-energize on fault. The user can select automatic or manual restart on the Model 27. The SG version of the Model 27 has silver with gold flash contacts for low current applications. Model 27 True RMS Current Monitor can be either calibrated using a True RMS Multimeter or can be restored to factory defaults in the field.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 27
Product Name True RMS Current Monitor
Current Type AC Current
Mounting / Configuration Panel Mount
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 130 F (-29 to 54 C)
Current 0.5000 to 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details